USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
USB Interface IC USB to Parallel FIFO IC QFN-24
IC USB FS PARALLEL FIFO 24QFN
USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, QFN, 24 RoHS Compliant: Yes
IC USB FS PARALLEL FIFO 24QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1157-ND | FT240XQ-T | FT240XQ-T | FT240XQ-T | 83T7090 | FT240XQ-T |
| Product Name | Controllers | Controllers | USB Interface IC | Interface - Controllers | Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Qfn, 24 Rohs Compliant Ftdi | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; FIFO | FIFO | FIFO | USB | USB; USB | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3.3V ~ 5V | 5V; Other; 3.3V ~ 5V | 5V; Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |