Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 845510-FT240XQ-R
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Family Name: FT240XQ
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1126-1, 768-1126-2, 768-1126-6, FT240XQR
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
IC USB FS PARALLEL FIFO 24QFN
IC USB FS PARALLEL FIFO 24QFN
USB Interface IC USB to Parallel FIFO IC QFN-24
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 845510-FT240XQ-R | 768-1126-6-ND | FT240XQ-R | FT240XQ-R | FT240XQ-R | FT240XQ-R |
| Product Name | Interface - Interface - Controllers - FT240XQ-R | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 24-QFN (4x4) | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | QFN-24 | 24-WFQFN Exposed Pad | |
| Technology | USB; FIFO | USB; USB | FIFO | FIFO |