Manufacturer: FTDI, Future Technology Devices International Ltd
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tray
Product Status: Active
Protocol: USB
Function: Bridge, USB to UART,FIFO
Interface: I²C, FIFO, JTAG, Serial, SPI, UART
Standards: USB 2.0
Voltage - Supply: 1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply: 24mA
USB Interface IC USB Hi-Speed Type-C, 1 Channel, QFN-56 Product overview: FT232HPQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HPQ-TRAY can be used for catalog matching and distributor lookup.
FTDI Chip FT232HPQ-TRAY Controller IC
FTDI Chip FT232HPQ-TRAY Controller IC
FTDI Chip FT232HPQ-TRAY Controller IC
USB Bridge, USB to UART,FIFO USB 2.0 I²C, FIFO, JTAG, Serial, SPI, UART Interface 56-VQFN (8x8)
IC SERIAL USB-C UART QFN-56
USB Bridge, USB to UART,FIFO USB 2.0 I²C, FIFO, JTAG, Serial, SPI, UART Interface 56-VQFN (8x8)
IC SERIAL USB-C UART QFN-56
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FT232HPQ-TRAY | 2283122 | 768-FT232HPQ-TRAY-ND | FT232HPQ-TRAY | FT232HPQ-TRAY | FT232HPQ-TRAY | |
| Product Name | Integrated Circuits (ICs) Interface Controllers | QFN Interface Transceiver IC | USB Interface ICs | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.62V ~ 1.98V~ 2.97V ~ 3.63V | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | Other | |||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 12000 kbps | 12000 kbps |