FTDI Chip Interface - Interface - Controllers - FT232BL FT232BL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 087101-FT232BL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.35 V to 5.25 V Operating Supply Current: 25mA Alternative Parts (Cross-Reference): FT232BL-TR; FT232BL-Reel; FT232BL-Tray; Introduction Date: September 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial
Request a Quote Datasheet
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 087101-FT232BL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.35 V to 5.25 V Operating Supply Current: 25mA Alternative Parts (Cross-Reference): FT232BL-TR; FT232BL-Reel; FT232BL-Tray; Introduction Date: September 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FT232BL - 087101-FT232BL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT232BL
087101-FT232BL
Interface - Interface - Controllers - FT232BL 087101-FT232BL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 087101-FT232BL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.35 V to 5.25 V Operating Supply Current: 25mA Alternative Parts (Cross-Reference): FT232BL-TR; FT232BL-Reel; FT232BL-Tray; Introduction Date: September 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 087101-FT232BL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 4.35 V to 5.25 V
Operating Supply Current: 25mA
Alternative Parts (Cross-Reference): FT232BL-TR; FT232BL-Reel; FT232BL-Tray;
Introduction Date: September 16, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Industrial

Buy Now Datasheet
Interface Transceiver IC - 753-FT232BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-FT232BL
Interface Transceiver IC 753-FT232BL
IC USB FS SERIAL UART 32-LQFP Product overview: FT232BL from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT232BL can be used for catalog matching and distributor lookup.

IC USB FS SERIAL UART 32-LQFP Product overview: FT232BL from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT232BL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 087101-FT232BL 753-FT232BL
Product Name Interface - Interface - Controllers - FT232BL Interface Transceiver IC
Supply Voltage Other; 4.35 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Buffer with open-drain output - 74AHC1G07GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 54LS681J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details