FTDI Chip Interface - Interface - Controllers - FT2232HL FT2232HL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 33776-FT2232HL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT2232H Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP Purpose: Bridge, USB to UART,FIFO Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): FT2232HQ; FT2232HQ-Tray; FT2232HQ-Reel; Introduction Date: July 07, 2016 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 33776-FT2232HL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT2232H Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP Purpose: Bridge, USB to UART,FIFO Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): FT2232HQ; FT2232HQ-Tray; FT2232HQ-Reel; Introduction Date: July 07, 2016 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FT2232HL - 33776-FT2232HL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT2232HL
33776-FT2232HL
Interface - Interface - Controllers - FT2232HL 33776-FT2232HL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 33776-FT2232HL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT2232H Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP Purpose: Bridge, USB to UART,FIFO Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): FT2232HQ; FT2232HQ-Tray; FT2232HQ-Reel; Introduction Date: July 07, 2016 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 33776-FT2232HL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT2232H
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP
Purpose: Bridge, USB to UART,FIFO
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Alternative Parts (Cross-Reference): FT2232HQ; FT2232HQ-Tray; FT2232HQ-Reel;
Introduction Date: July 07, 2016
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Interface Transceiver IC - 753-FT2232HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
753-FT2232HL
Dual Interface Transceiver IC 753-FT2232HL
IC USB HS DUAL UART/FIFO 64-LQFP Product overview: FT2232HL from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT2232HL can be used for catalog matching and distributor lookup.

IC USB HS DUAL UART/FIFO 64-LQFP Product overview: FT2232HL from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT2232HL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 33776-FT2232HL 753-FT2232HL
Product Name Interface - Interface - Controllers - FT2232HL Dual Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Controllers - 448-CY7C63803-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers