FTDI Chip Integrated Circuits (ICs) - Interface - Controllers FT2232HL-TRAY

Description
Win Source Part Number: 1353872-FT2232HL-TRA Y Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: FT2232 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to UART,FIFO Voltage - Supply: 3V ~ 3.6V Current - Supply: 70mA Protocol: USB Interface: UART Standards: USB 2.0
Request a Quote Datasheet
Description
Win Source Part Number: 1353872-FT2232HL-TRA Y Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: FT2232 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to UART,FIFO Voltage - Supply: 3V ~ 3.6V Current - Supply: 70mA Protocol: USB Interface: UART Standards: USB 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1353872-FT2232HL-TRAY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1353872-FT2232HL-TRAY
Integrated Circuits (ICs) - Interface - Controllers 1353872-FT2232HL-TRAY
Win Source Part Number: 1353872-FT2232HL-TRA Y Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: FT2232 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to UART,FIFO Voltage - Supply: 3V ~ 3.6V Current - Supply: 70mA Protocol: USB Interface: UART Standards: USB 2.0

Win Source Part Number: 1353872-FT2232HL-TRAY
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: FTDI, Future Technology Devices International Ltd
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: FT2232
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Bridge, USB to UART,FIFO
Voltage - Supply: 3V ~ 3.6V
Current - Supply: 70mA
Protocol: USB
Interface: UART
Standards: USB 2.0

Buy Now Datasheet
Controllers - 768-1347-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1347-ND
Controllers 768-1347-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Dual 3.3V Interface Transceiver IC - 754-FT2232HL-TRAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Interface Transceiver IC
754-FT2232HL-TRAY
Dual 3.3V Interface Transceiver IC 754-FT2232HL-TRAY
USB 2.0 Dual UART Controller, 480Mbps, 3.3V, LQFP-64 Product overview: FT2232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT2232HL-TRAY can be used for catalog matching and distributor lookup.

USB 2.0 Dual UART Controller, 480Mbps, 3.3V, LQFP-64 Product overview: FT2232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT2232HL-TRAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT2232HL-TRAY
USB Interface IC FT2232HL-TRAY
USB Interface IC USB HS to Dual UART/ FIFO/SPI/JTAG/I2C

USB Interface IC USB HS to Dual UART/ FIFO/SPI/JTAG/I2C

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT2232HL-TRAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT2232HL-TRAY
Integrated Circuits (ICs) - Interface - Controllers FT2232HL-TRAY
IC USB HS DUAL UART/FIFO 64-LQFP

IC USB HS DUAL UART/FIFO 64-LQFP

Supplier's Site
Interface - Controllers - FT2232HL-TRAY - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT2232HL-TRAY
Interface - Controllers FT2232HL-TRAY
IC USB HS DUAL UART/FIFO 64-LQFP

IC USB HS DUAL UART/FIFO 64-LQFP

Supplier's Site Datasheet
Controllers - FT2232HL-TRAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT2232HL-TRAY
Controllers FT2232HL-TRAY
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1353872-FT2232HL-TRAY 768-1347-ND 754-FT2232HL-TRAY FT2232HL-TRAY FT2232HL-TRAY FT2232HL-TRAY FT2232HL-TRAY
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Dual 3.3V Interface Transceiver IC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Transceiver Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3V ~ 3.6V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; UART USB; USB UART UART
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details