FTDI Chip Interface - Interface - Controllers - FT2232D-T/R FT2232D-T/R

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 067561-FT2232D-T/R Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.35 V to 5.25 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 067561-FT2232D-T/R Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.35 V to 5.25 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FT2232D-T/R - 067561-FT2232D-T/R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT2232D-T/R
067561-FT2232D-T/R
Interface - Interface - Controllers - FT2232D-T/R 067561-FT2232D-T/R
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 067561-FT2232D-T/R Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.35 V to 5.25 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 067561-FT2232D-T/R
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 4.35 V to 5.25 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 753-FT2232D-T/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
753-FT2232D-T/R
Dual Interface Transceiver IC 753-FT2232D-T/R
IC USB FS DUAL UART/FIFO 48LQFP Product overview: FT2232D-T/R from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT2232D-T/R can be used for catalog matching and distributor lookup.

IC USB FS DUAL UART/FIFO 48LQFP Product overview: FT2232D-T/R from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT2232D-T/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 067561-FT2232D-T/R 753-FT2232D-T/R
Product Name Interface - Interface - Controllers - FT2232D-T/R Dual Interface Transceiver IC
Supply Voltage Other; 4.35 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details