USB Bridge, USB to FT1248 USB 2.0 USB, SPI, Sync Parallel Interface 20-SSOP
USB Bridge, USB to FT1248 USB 2.0 USB, SPI, Sync Parallel Interface 20-SSOP
IC USB 8 BIT SPI/FT1248 20SSOP
USB Interface IC USB to 8 bit SPI / FT1248 IC SSOP-20
IC USB 8 BIT SPI/FT1248 20SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1152-5-ND | FT221XS-U | FT221XS-U | FT221XS-U | FT221XS-U |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; SPI | USB; SPI; USB, SPI, Sync Parallel | USB; USB | USB; SPI; USB, SPI, Sync Parallel | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V ~ 5V | 5V; Other; 3.3V ~ 5V | 5V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |