USB Bridge, USB to SPI USB 2.0 SPI Interface 20-QFN (4x4)
USB Interface IC USB to 8 bit SPI / FT1248 IC QFN-20
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-QFN (4x4)
IC USB 8 BIT SPI/FT1248 20QFN
IC USB 8 BIT SPI/FT1248 20QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1124-2-ND | FT221XQ-R | FT221XQ-R | FT221XQ-R | FT221XQ-R |
| Product Name | Controllers | USB Interface IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI | SPI; SPI | SPI; SPI | USB; USB | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V ~ 5V | 5V; Other; 3.3V ~ 5V | 5V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |