FTDI Chip Integrated Circuits (ICs) - Interface - Controllers FT220XQ-T

Description
Win Source Part Number: 1015792-FT220XQ-T Category: Integrated Circuits (ICs)>Interface - Controllers Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tray Standard Package: 490 Protocol: USB Function: Bridge, USB to FT1248 Interface: FT1248 Current - Supply: 10.5mA Standards: USB 2.0 Voltage - Supply: 3.3V ~ 5V Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1149,FT220XQT Base Product Number: FT220XQ
Request a Quote Datasheet
Description
Win Source Part Number: 1015792-FT220XQ-T Category: Integrated Circuits (ICs)>Interface - Controllers Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tray Standard Package: 490 Protocol: USB Function: Bridge, USB to FT1248 Interface: FT1248 Current - Supply: 10.5mA Standards: USB 2.0 Voltage - Supply: 3.3V ~ 5V Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1149,FT220XQT Base Product Number: FT220XQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1015792-FT220XQ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1015792-FT220XQ-T
Integrated Circuits (ICs) - Interface - Controllers 1015792-FT220XQ-T
Win Source Part Number: 1015792-FT220XQ-T Category: Integrated Circuits (ICs)>Interface - Controllers Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tray Standard Package: 490 Protocol: USB Function: Bridge, USB to FT1248 Interface: FT1248 Current - Supply: 10.5mA Standards: USB 2.0 Voltage - Supply: 3.3V ~ 5V Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1149,FT220XQT Base Product Number: FT220XQ

Win Source Part Number: 1015792-FT220XQ-T
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tray
Standard Package: 490
Protocol: USB
Function: Bridge, USB to FT1248
Interface: FT1248
Current - Supply: 10.5mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5V
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1149,FT220XQT
Base Product Number: FT220XQ

Buy Now Datasheet
Controllers - FT220XQ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT220XQ-T
Controllers FT220XQ-T
USB Bridge, USB to FT1248 USB 2.0 FT1248 Interface 16-QFN (4x4)

USB Bridge, USB to FT1248 USB 2.0 FT1248 Interface 16-QFN (4x4)

Buy Now Datasheet
Interface - Controllers - FT220XQ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT220XQ-T
Interface - Controllers FT220XQ-T
IC USB 4 BIT SPI/FT1248 16QFN

IC USB 4 BIT SPI/FT1248 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT220XQ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT220XQ-T
Integrated Circuits (ICs) - Interface - Controllers FT220XQ-T
IC USB 4 BIT SPI/FT1248 16QFN

IC USB 4 BIT SPI/FT1248 16QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
FT220XQ-T
USB Interface IC FT220XQ-T
USB Interface IC USB to 4 bit SPI / FT1248 IC QFN-16

USB Interface IC USB to 4 bit SPI / FT1248 IC QFN-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1015792-FT220XQ-T FT220XQ-T FT220XQ-T FT220XQ-T FT220XQ-T
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V ~ 5V 5V; Other; 3.3V ~ 5V 5V; Other 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology FT1248 FT1248 USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers