USB Full Speed to I2C IC with USB Charge
USB Full Speed to I2C IC with USB Charge
USB Full Speed to I2C IC with USB Charge
USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 872355-FT201XQ-T
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
Package: 16-WQFN Exposed Pad
Package: Tray
Family Name: FT201XQ
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1147, FT201XQT
IC USB FS I2C 16QFN
USB Interface IC USB to I2C IC QFN-16
USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2168420 | 2168420P | 768-1147-ND | 872355-FT201XQ-T | FT201XQ-T | FT201XQ-T | FT201XQ-T | FT201XQ-T |
| Product Name | UART | UART | Controllers | Interface - Interface - Controllers - FT201XQ-T | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers |
| Technology | USB; I2C; No | USB; I2C; No | USB; I2C | USB; USB | I2C; I²C | I2C; I²C | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | 3.3V; Other; +3.3 → 5.25 v | Other; 3.3V ~ 5V | 5V; Other | 5V | 5V; Other; 3.3V ~ 5V | |||
| Package Type | QFNL; Qfn | QFNL; QFN | 16-WQFN Exposed Pad | 16-QFN (4x4) | QFN-16 | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad |