USB Controller USB 2.0 Parallel Interface 28-QFN (4x4)
IC USB CONTROLLER 28-QFN
USB Controller USB 2.0 Parallel Interface 28-QFN (4x4)
IC USB CONTROLLER 28-QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1168-2-ND | FT122Q-R | FT122Q-R | FT122Q-R |
| Product Name | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; Parallel | Parallel | Parallel | USB; USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3.6V | 5V; Other; 3.3V, 5V | 5V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |