FTDI Chip C232HM-DDHSL-0 Converter Cable
USB to MPSSE Cable 1.64' (500.00mm)
CABLE USB HS I2C/JTAG 3.3V
CABLE, USB/MPSSE, 0.25A/3.3V O/P, 50CM; Conversion Type:USB to MPSSE Converter; Baud Rate:30Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232H; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7417076 | 768-1106-ND | C232HM-DDHSL-0 | 05X9897 |
| Product Name | Interface Adapters & Converters | Smart Cables | Cable Assemblies - Smart Cables | Cable, Usb/mpsse, 0.25A/3.3V O/p, 50Cm; Conversion Type Ftdi |
| Application | Computer | Computer | ||
| Product Type | USB | Serial; USB | USB | |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |
| Connector Type | Male usb |