FSP TECHNOLOGY INC. AC DC Desktop, Wall Power Adapters FSP036-DHAN3

Description
12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2967-FSP036-DHAN3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2967-FSP036-DHAN3-ND
AC DC Desktop, Wall Power Adapters 2967-FSP036-DHAN3-ND
12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2967-FSP036-DHAN3-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
AC or DC Input 48 to 56VDC Out 240W PS - 1606-XLS240F - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 to 56.0 volts
View Details