FS-Curtis DA Modular Compressed Air Dryers

Description
DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet temperatures to 150'F makes it ideal for use with tank mounted reciprocating air compressors that lack an aftercooler. Key Features: 150'F maximum inlet temperature Environmentally friendly, uses no refrigerant Lowest operational and maintenance cost of any regenerative air dryer Operates uninterrupted in dirty or dusty environments Easy installation (universal wall or compressor mounting brackets) in a compact and expandable system Alternative to a high inlet temperature refrigerated dryer Molecular sieve dessicant in easy spin-on canisters Particulate afterfilter built into the canisters
Description
DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet temperatures to 150'F makes it ideal for use with tank mounted reciprocating air compressors that lack an aftercooler. Key Features: 150'F maximum inlet temperature Environmentally friendly, uses no refrigerant Lowest operational and maintenance cost of any regenerative air dryer Operates uninterrupted in dirty or dusty environments Easy installation (universal wall or compressor mounting brackets) in a compact and expandable system Alternative to a high inlet temperature refrigerated dryer Molecular sieve dessicant in easy spin-on canisters Particulate afterfilter built into the canisters

Suppliers

Company
Product
Description
Supplier Links
DA Modular Compressed Air Dryers -  - FS-Curtis
St. Louis, MO, USA
DA Modular Compressed Air Dryers
DA Modular Compressed Air Dryers
DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet temperatures to 150'F makes it ideal for use with tank mounted reciprocating air compressors that lack an aftercooler. Key Features: 150'F maximum inlet temperature Environmentally friendly, uses no refrigerant Lowest operational and maintenance cost of any regenerative air dryer Operates uninterrupted in dirty or dusty environments Easy installation (universal wall or compressor mounting brackets) in a compact and expandable system Alternative to a high inlet temperature refrigerated dryer Molecular sieve dessicant in easy spin-on canisters Particulate afterfilter built into the canisters

DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet temperatures to 150'F makes it ideal for use with tank mounted reciprocating air compressors that lack an aftercooler.

Key Features:

  • 150'F maximum inlet temperature
  • Environmentally friendly, uses no refrigerant
  • Lowest operational and maintenance cost of any regenerative air dryer
  • Operates uninterrupted in dirty or dusty environments
  • Easy installation (universal wall or compressor mounting brackets) in a compact and expandable system Alternative to a high inlet temperature refrigerated dryer
  • Molecular sieve dessicant in easy spin-on canisters
  • Particulate afterfilter built into the canisters
Supplier's Site

Technical Specifications

  FS-Curtis
Product Category Compressed Air Dryers
Product Name DA Modular Compressed Air Dryers
Capacity 20 to 120 SCFM (33.99 to 204 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - IBP Series Compressed Air Dryer - IBP900 - Rogers Machinery Company, Inc.
Specs
Capacity 900 SCFM (1530 m³/hr)
Motor Power (Refrig) 4 HP
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS6N-LDM1-1/2-P40 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Heatless Regenerative Desiccant Dryer - DC-HF - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Power Source AC Single Phase
Features Gauge; Filter; Automatic Condensate Drain
View Details