FS-Curtis Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| MDM Modular Membrane Dryers | |
| MDS Energy Saving Membrane Dryers | |
| Available flow rates: 40 - 5400 scfm. The DL Series dryers are engineered with three application specific control systems delivering consistent outlet pressure dew points to ISO 8573.1 Class 1... | |
| Compressed air users have relied on FS-Curtis to provide compressed air treatment solutions for critical applications. DHB Series dryers improve air system efficiency by the use of a dedicated axial... | |
| DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll,... | |
| DLW series desiccant air dryers protect air systems exposed to temperatures below freezing. The fully enclosed wall-mounted package delivers dew points of ISO 8573.1 Class 1 and Class 2 with... | |
| For a stable dew point at a great value, the compact RNP dryer is an outstanding choice. CNP dryers are easy to install and save valuable floor space with their... | |
| FS-Curtis’ externally heated purge desiccant dryers offer guaranteed dew point performance and are equipped with our advanced ambient air amplification purge technology. DHP Series dryers consume less dried compressed air... | |
| RDS Series dryers not only enhance air quality, but they also enhance energy savings through FS-Curtis’ DemandSmart™ technology. So when you take the world-class quality found in FS-Curtis compressors and... | |
| Robust and designed to fit industrial applications, the RNE cycles to allow the dew point to fluctuate, generating energy savings to ISO 8573.1 Class 4 and Class 5 standards The... | |
| The perfect choice for reciprocating compressors, RNH dryers eliminate the need for a standalone separator and aftercooler. For compressors with a high discharge temperature, such as reciprocating models without aftercooler,... |