fruitcore robotics Turnkey Robot Solutions horstCUBE plug & play part separation

Description
The fruitcore robotics horstCUBE plug & play part separation system provides an integrated solution for separating bulk materials using advanced camera recognition and an automated part separator. It features a standard configuration that includes the horstCUBE robot platform, a Digital Robot HORST600, a VarioShaker 270 bulk material separator, a 5L vibration hopper, a camera, and an electrical 2-jaw parallel gripper. This setup allows for efficient separation and handling of parts in various manufacturing processes. The system is designed to accommodate additional process steps such as output, inspection, sorting, or labeling. It includes comprehensive support for setup, including assembly, configuration, and program creation, with customization options available to meet specific operational requirements. This flexibility ensures the system can be tailored to diverse industry needs. The horstCUBE plug & play part separation is characterized by its easy configuration, rapid implementation, and space-saving design. It operates without the need for an additional PLC, simplifying integration into existing processes. Its cost-effective pricing framework and quick delivery of components make it suitable for various industrial applications where bulk material handling and process integration are required.
Description
The fruitcore robotics horstCUBE plug & play part separation system provides an integrated solution for separating bulk materials using advanced camera recognition and an automated part separator. It features a standard configuration that includes the horstCUBE robot platform, a Digital Robot HORST600, a VarioShaker 270 bulk material separator, a 5L vibration hopper, a camera, and an electrical 2-jaw parallel gripper. This setup allows for efficient separation and handling of parts in various manufacturing processes. The system is designed to accommodate additional process steps such as output, inspection, sorting, or labeling. It includes comprehensive support for setup, including assembly, configuration, and program creation, with customization options available to meet specific operational requirements. This flexibility ensures the system can be tailored to diverse industry needs. The horstCUBE plug & play part separation is characterized by its easy configuration, rapid implementation, and space-saving design. It operates without the need for an additional PLC, simplifying integration into existing processes. Its cost-effective pricing framework and quick delivery of components make it suitable for various industrial applications where bulk material handling and process integration are required.

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - horstCUBE plug & play part separation - fruitcore robotics
Constance, Germany
The fruitcore robotics horstCUBE plug & play part separation system provides an integrated solution for separating bulk materials using advanced camera recognition and an automated part separator. It features a standard configuration that includes the horstCUBE robot platform, a Digital Robot HORST600, a VarioShaker 270 bulk material separator, a 5L vibration hopper, a camera, and an electrical 2-jaw parallel gripper. This setup allows for efficient separation and handling of parts in various manufacturing processes. The system is designed to accommodate additional process steps such as output, inspection, sorting, or labeling. It includes comprehensive support for setup, including assembly, configuration, and program creation, with customization options available to meet specific operational requirements. This flexibility ensures the system can be tailored to diverse industry needs. The horstCUBE plug & play part separation is characterized by its easy configuration, rapid implementation, and space-saving design. It operates without the need for an additional PLC, simplifying integration into existing processes. Its cost-effective pricing framework and quick delivery of components make it suitable for various industrial applications where bulk material handling and process integration are required.

The fruitcore robotics horstCUBE plug & play part separation system provides an integrated solution for separating bulk materials using advanced camera recognition and an automated part separator. It features a standard configuration that includes the horstCUBE robot platform, a Digital Robot HORST600, a VarioShaker 270 bulk material separator, a 5L vibration hopper, a camera, and an electrical 2-jaw parallel gripper. This setup allows for efficient separation and handling of parts in various manufacturing processes.
The system is designed to accommodate additional process steps such as output, inspection, sorting, or labeling. It includes comprehensive support for setup, including assembly, configuration, and program creation, with customization options available to meet specific operational requirements. This flexibility ensures the system can be tailored to diverse industry needs.
The horstCUBE plug & play part separation is characterized by its easy configuration, rapid implementation, and space-saving design. It operates without the need for an additional PLC, simplifying integration into existing processes. Its cost-effective pricing framework and quick delivery of components make it suitable for various industrial applications where bulk material handling and process integration are required.

Supplier's Site

Technical Specifications

  fruitcore robotics
Product Category Robots
Product Number horstCUBE plug & play part separation
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details