Froude, Inc. Data Acquisition & Control System GPS6000

Description
The GPS6000 is the next generation of engine data acquisition and control. Whether you have the D100 small engine dyno, the DT-series diesel dyno or the D57 series performance engine dyno, the GPS6000 will serve as the optimal test companion. This system sets a new standard of modularity with a wide array of upgradeable features to exceed the ever-changing demands of the engine testing industry worldwide. Want to add or change an input panel? No problem. We’ve combined versatility with ruggedness to deliver a data acquisition and controller that will stand up to the harsh environments of engine test cells for many years of service. Every one of our data acquisition systems are manufactured with the same attention to detail and durability that you’ve come to know and trust for over 50 years! We get you testing right away. Our Dynosoft® software is installed and pre-configured — ready for testing right out of the box.Easily re-configurable by the user Host of upgrade options CAN bus data technology ensures noise immunity and robust data throughput Many add-on accessories available for customization to your specific testing STANDARD FEATURES / CHANNELS Dynamometer speed (0-15,000 RPM) Dynamometer torque (0-5,000 lbs/ft or 0-6,780 Nm) 8 channels comprised of 4 thermocouples, 4 pressure transducer jacks Expandable to an additional 8 analog channels 16 digital input channels Standard configuration: 4 k-type (mini) thermocouple jacks w/6” probes & 30 ft extensions; 4 analog pressure transducer jacks (pressure transducers sold separately) One engine control panel to include 3 digital outputs for run, ignition, & crank; w/battery port 3 blank panels interchangeable with analog or digital inputs per customer requirements Automatic shutdown protection Measurements in imperial or metric Graphing with overlapping capability STANDARD HARDWARE Installation wiring harnesses for dyno speed and torque (30 ft length) In-cell interface box with emergency stop button Remote E-stop with 30 ft wiring harness 110 or 220 VAC power configuration COMPUTER ATTRIBUTES High-speed processor; 4GB RAM/160GB hard drive, other options available HD display, options available Color printer Ethernet connection for remote support MS Windows® 10 operating system Dynosoft® data acquisition software
Datasheet
Description
The GPS6000 is the next generation of engine data acquisition and control. Whether you have the D100 small engine dyno, the DT-series diesel dyno or the D57 series performance engine dyno, the GPS6000 will serve as the optimal test companion. This system sets a new standard of modularity with a wide array of upgradeable features to exceed the ever-changing demands of the engine testing industry worldwide. Want to add or change an input panel? No problem. We’ve combined versatility with ruggedness to deliver a data acquisition and controller that will stand up to the harsh environments of engine test cells for many years of service. Every one of our data acquisition systems are manufactured with the same attention to detail and durability that you’ve come to know and trust for over 50 years! We get you testing right away. Our Dynosoft® software is installed and pre-configured — ready for testing right out of the box.Easily re-configurable by the user Host of upgrade options CAN bus data technology ensures noise immunity and robust data throughput Many add-on accessories available for customization to your specific testing STANDARD FEATURES / CHANNELS Dynamometer speed (0-15,000 RPM) Dynamometer torque (0-5,000 lbs/ft or 0-6,780 Nm) 8 channels comprised of 4 thermocouples, 4 pressure transducer jacks Expandable to an additional 8 analog channels 16 digital input channels Standard configuration: 4 k-type (mini) thermocouple jacks w/6” probes & 30 ft extensions; 4 analog pressure transducer jacks (pressure transducers sold separately) One engine control panel to include 3 digital outputs for run, ignition, & crank; w/battery port 3 blank panels interchangeable with analog or digital inputs per customer requirements Automatic shutdown protection Measurements in imperial or metric Graphing with overlapping capability STANDARD HARDWARE Installation wiring harnesses for dyno speed and torque (30 ft length) In-cell interface box with emergency stop button Remote E-stop with 30 ft wiring harness 110 or 220 VAC power configuration COMPUTER ATTRIBUTES High-speed processor; 4GB RAM/160GB hard drive, other options available HD display, options available Color printer Ethernet connection for remote support MS Windows® 10 operating system Dynosoft® data acquisition software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition & Control System - GPS6000 - Froude, Inc.
Novi, MI, United States
Data Acquisition & Control System
GPS6000
Data Acquisition & Control System GPS6000
The GPS6000 is the next generation of engine data acquisition and control. Whether you have the D100 small engine dyno, the DT-series diesel dyno or the D57 series performance engine dyno, the GPS6000 will serve as the optimal test companion. This system sets a new standard of modularity with a wide array of upgradeable features to exceed the ever-changing demands of the engine testing industry worldwide. Want to add or change an input panel? No problem. We’ve combined versatility with ruggedness to deliver a data acquisition and controller that will stand up to the harsh environments of engine test cells for many years of service. Every one of our data acquisition systems are manufactured with the same attention to detail and durability that you’ve come to know and trust for over 50 years! We get you testing right away. Our Dynosoft® software is installed and pre-configured — ready for testing right out of the box.Easily re-configurable by the user Host of upgrade options CAN bus data technology ensures noise immunity and robust data throughput Many add-on accessories available for customization to your specific testing STANDARD FEATURES / CHANNELS Dynamometer speed (0-15,000 RPM) Dynamometer torque (0-5,000 lbs/ft or 0-6,780 Nm) 8 channels comprised of 4 thermocouples, 4 pressure transducer jacks Expandable to an additional 8 analog channels 16 digital input channels Standard configuration: 4 k-type (mini) thermocouple jacks w/6” probes & 30 ft extensions; 4 analog pressure transducer jacks (pressure transducers sold separately) One engine control panel to include 3 digital outputs for run, ignition, & crank; w/battery port 3 blank panels interchangeable with analog or digital inputs per customer requirements Automatic shutdown protection Measurements in imperial or metric Graphing with overlapping capability STANDARD HARDWARE Installation wiring harnesses for dyno speed and torque (30 ft length) In-cell interface box with emergency stop button Remote E-stop with 30 ft wiring harness 110 or 220 VAC power configuration COMPUTER ATTRIBUTES High-speed processor; 4GB RAM/160GB hard drive, other options available HD display, options available Color printer Ethernet connection for remote support MS Windows® 10 operating system Dynosoft® data acquisition software

The GPS6000 is the next generation of engine data acquisition and control. Whether you have the D100 small engine dyno, the DT-series diesel dyno or the D57 series performance engine dyno, the GPS6000 will serve as the optimal test companion.

This system sets a new standard of modularity with a wide array of upgradeable features to exceed the ever-changing demands of the engine testing industry worldwide. Want to add or change an input panel? No problem. We’ve combined versatility with ruggedness to deliver a data acquisition and controller that will stand up to the harsh environments of engine test cells for many years of service.

Every one of our data acquisition systems are manufactured with the same attention to detail and durability that you’ve come to know and trust for over 50 years!

We get you testing right away.

  • Our Dynosoft® software is installed and pre-configured — ready for testing right out of the box.Easily re-configurable by the user
  • Host of upgrade options CAN bus data technology ensures noise immunity and robust data throughput
  • Many add-on accessories available for customization to your specific testing

STANDARD FEATURES / CHANNELS

  • Dynamometer speed (0-15,000 RPM)
  • Dynamometer torque (0-5,000 lbs/ft or 0-6,780 Nm)
  • 8 channels comprised of 4 thermocouples, 4 pressure transducer jacks
  • Expandable to an additional 8 analog channels
  • 16 digital input channels
  • Standard configuration: 4 k-type (mini) thermocouple jacks w/6” probes & 30 ft extensions; 4 analog pressure transducer jacks (pressure transducers sold separately)
  • One engine control panel to include 3 digital outputs for run, ignition, & crank; w/battery port
  • 3 blank panels interchangeable with analog or digital inputs per customer requirements
  • Automatic shutdown protection
  • Measurements in imperial or metric
  • Graphing with overlapping capability

STANDARD HARDWARE

  • Installation wiring harnesses for dyno speed and torque (30 ft length)
  • In-cell interface box with emergency stop button
  • Remote E-stop with 30 ft wiring harness
  • 110 or 220 VAC power configuration

COMPUTER ATTRIBUTES

  • High-speed processor; 4GB RAM/160GB hard drive, other options available
  • HD display, options available
  • Color printer
  • Ethernet connection for remote support
  • MS Windows® 10 operating system
  • Dynosoft® data acquisition software
Supplier's Site Datasheet

Technical Specifications

  Froude, Inc.
Product Category Specialty Process Controllers
Product Number GPS6000
Product Name Data Acquisition & Control System
Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details