Frontier Electronics Corp. SMD Fast Recovery Diode

Description
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns. Peak reverse voltage range from 50V to 2,000V Peak forward surge current range from 0.5A to 3.0A Reverse recovery time from 150ns to 500ns
Description
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns. Peak reverse voltage range from 50V to 2,000V Peak forward surge current range from 0.5A to 3.0A Reverse recovery time from 150ns to 500ns

Suppliers

Company
Product
Description
Supplier Links
SMD Fast Recovery Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
SMD Fast Recovery Diode
SMD Fast Recovery Diode
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns. Peak reverse voltage range from 50V to 2,000V Peak forward surge current range from 0.5A to 3.0A Reverse recovery time from 150ns to 500ns

Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns.

  • Peak reverse voltage range from 50V to 2,000V
  • Peak forward surge current range from 0.5A to 3.0A
  • Reverse recovery time from 150ns to 500ns
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Rectifiers
Product Name SMD Fast Recovery Diode
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SMA; SMB
RoHS Compliant RoHS
VRRM 50 to 2000 volts
IFSM 20 to 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Antenna Switch - BAR65-03W - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
3 suppliers
High-speed switching diode - BAS516,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 120 volts
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details