Frontier's H series of High-Q, multi-layer ceramic capacitors have been designed for extremely reliable and robust performance up to 1GHz. Frontier's H Series exhibits High-Q values and low ESR values. These qualities make the H series ideally suited for high frequency RF circuits. The H series exhibits NP0/C0G temperature characteristics.
| Frontier Electronics Corp. | |
|---|---|
| Product Category | Capacitors |
| Product Name | High Q MLCC |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Capacitance Type | Fixed |
| Capacitance Range | 2.00E-7 to 0.0033 microF |