Frontier Electronics Corp. Chip Coupler

Description
Frontier's series of chip couplers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 2400MHz ~ 2700MHz LTCC (Low Temperature Co-fired Ceramic)
Description
Frontier's series of chip couplers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 2400MHz ~ 2700MHz LTCC (Low Temperature Co-fired Ceramic)

Suppliers

Company
Product
Description
Supplier Links
Chip Coupler -  - Frontier Electronics Corp.
Simi Valley, CA, USA
Chip Coupler
Chip Coupler
Frontier's series of chip couplers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 2400MHz ~ 2700MHz LTCC (Low Temperature Co-fired Ceramic)

Frontier's series of chip couplers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package.

  • Frequency range: 2400MHz ~ 2700MHz
  • LTCC (Low Temperature Co-fired Ceramic)
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category RF Couplers
Product Name Chip Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.3 dB SMT Directional Coupler, 200 - 1300 MHz, 50Ω - ADC-6-13+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Directional Couplers - WMHPC-80-520M-10dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 3060200 - 3060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.00 dB
View Details