Fritsch GmbH - Milling and Sizing Rotary Cone Sample Divider LABORETTE 27

Description
For representative sample division of solids and suspensions with a division accuracy of 99.9%. Areas of application Rotary Cone Sample Dividers form a symbiosis with high-precision analytical measurement instruments. They are used in every laboratory involved in research, development and process monitoring in order to produce small yet nevertheless representative sample quantities for accurate analysis results. With the models of the Rotary Cone Sample Divider LABORETTE 27, even liquid media or suspensions can be divided without conversion of the instrument. In the division of suspensions with coarse-grained portions in particular, division with the Rotary Cone Sample Divider avoids the disruptive influence of demixing due to sedimentation of larger or heavier particles. Method of operation A perfect sample preparation is the indispensable foundation for every analysis – because any errors will be reflected in the results later on. Therefore the reliable creation of guaranteed representative subsamples plays an absolutely central role. The FRITSCH Rotary Cone Sample Divider LABORETTE 27 offers the ideal conditions: it is the only sample divider on the market dividing your samples with up to 3,000 dividing steps per minute centred over a rotating dividing cone into up to 30 separate channels. Each individual sample with identical chemical and physical properties – and with 99.9 % accuracy for many more sample materials than any other similar method. Traditional dividing methods such as quartering and coning no longer provide enough accuracy for high-precision modern analytical instruments. Even the use of eccentric rotating sample dividers is problematic, because if the material segregates on the vibratory feeder, it causes falsified results. The FRITSCH solution: the sample feed funnel of the LABORETTE27 guides the sample material centred onto the point of the rotating cone. The rapid rotation of the entire system accelerates the sample material outwards along its surface and divides it through up to 30 guiding channels into chemically and physically precisely identical subsamples. Your advantage: greatest division precision during sample division for the best possible accuracy and representative samples. For the division of liquid samples, the funnel is simply repositioned for eccentric division. Features overview Compact basic instrument, combinable with 6 different dividing heads Up to 3,000 division steps per minute Division of dry samples and suspensions without modification of the instrument Variable division ratios Quick clamp device for sample bottles 250 ml and 500 ml Food-safe materials Easy cleaning due to removable dividing head Adapted sample division with the vibratory feeder LABORETTE 24 Glass collecting vessels from 15 ml to 500 ml Maintenance-free drive motor with slipping clutch, rotational speed 100 rpm Recyclable, heavy-duty cast aluminium housing Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Rotary Cone Sample Divider does not include the dividing head. Dividing heads with various division ratios (1:8; 1:10; 1:30) and in various materials are offered. The corresponding dividing head must be ordered as an accessory.
Datasheet
Description
For representative sample division of solids and suspensions with a division accuracy of 99.9%. Areas of application Rotary Cone Sample Dividers form a symbiosis with high-precision analytical measurement instruments. They are used in every laboratory involved in research, development and process monitoring in order to produce small yet nevertheless representative sample quantities for accurate analysis results. With the models of the Rotary Cone Sample Divider LABORETTE 27, even liquid media or suspensions can be divided without conversion of the instrument. In the division of suspensions with coarse-grained portions in particular, division with the Rotary Cone Sample Divider avoids the disruptive influence of demixing due to sedimentation of larger or heavier particles. Method of operation A perfect sample preparation is the indispensable foundation for every analysis – because any errors will be reflected in the results later on. Therefore the reliable creation of guaranteed representative subsamples plays an absolutely central role. The FRITSCH Rotary Cone Sample Divider LABORETTE 27 offers the ideal conditions: it is the only sample divider on the market dividing your samples with up to 3,000 dividing steps per minute centred over a rotating dividing cone into up to 30 separate channels. Each individual sample with identical chemical and physical properties – and with 99.9 % accuracy for many more sample materials than any other similar method. Traditional dividing methods such as quartering and coning no longer provide enough accuracy for high-precision modern analytical instruments. Even the use of eccentric rotating sample dividers is problematic, because if the material segregates on the vibratory feeder, it causes falsified results. The FRITSCH solution: the sample feed funnel of the LABORETTE27 guides the sample material centred onto the point of the rotating cone. The rapid rotation of the entire system accelerates the sample material outwards along its surface and divides it through up to 30 guiding channels into chemically and physically precisely identical subsamples. Your advantage: greatest division precision during sample division for the best possible accuracy and representative samples. For the division of liquid samples, the funnel is simply repositioned for eccentric division. Features overview Compact basic instrument, combinable with 6 different dividing heads Up to 3,000 division steps per minute Division of dry samples and suspensions without modification of the instrument Variable division ratios Quick clamp device for sample bottles 250 ml and 500 ml Food-safe materials Easy cleaning due to removable dividing head Adapted sample division with the vibratory feeder LABORETTE 24 Glass collecting vessels from 15 ml to 500 ml Maintenance-free drive motor with slipping clutch, rotational speed 100 rpm Recyclable, heavy-duty cast aluminium housing Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Rotary Cone Sample Divider does not include the dividing head. Dividing heads with various division ratios (1:8; 1:10; 1:30) and in various materials are offered. The corresponding dividing head must be ordered as an accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Cone Sample Divider LABORETTE 27 -  - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
Rotary Cone Sample Divider LABORETTE 27
Rotary Cone Sample Divider LABORETTE 27
For representative sample division of solids and suspensions with a division accuracy of 99.9%. Areas of application Rotary Cone Sample Dividers form a symbiosis with high-precision analytical measurement instruments. They are used in every laboratory involved in research, development and process monitoring in order to produce small yet nevertheless representative sample quantities for accurate analysis results. With the models of the Rotary Cone Sample Divider LABORETTE 27, even liquid media or suspensions can be divided without conversion of the instrument. In the division of suspensions with coarse-grained portions in particular, division with the Rotary Cone Sample Divider avoids the disruptive influence of demixing due to sedimentation of larger or heavier particles. Method of operation A perfect sample preparation is the indispensable foundation for every analysis – because any errors will be reflected in the results later on. Therefore the reliable creation of guaranteed representative subsamples plays an absolutely central role. The FRITSCH Rotary Cone Sample Divider LABORETTE 27 offers the ideal conditions: it is the only sample divider on the market dividing your samples with up to 3,000 dividing steps per minute centred over a rotating dividing cone into up to 30 separate channels. Each individual sample with identical chemical and physical properties – and with 99.9 % accuracy for many more sample materials than any other similar method. Traditional dividing methods such as quartering and coning no longer provide enough accuracy for high-precision modern analytical instruments. Even the use of eccentric rotating sample dividers is problematic, because if the material segregates on the vibratory feeder, it causes falsified results. The FRITSCH solution: the sample feed funnel of the LABORETTE27 guides the sample material centred onto the point of the rotating cone. The rapid rotation of the entire system accelerates the sample material outwards along its surface and divides it through up to 30 guiding channels into chemically and physically precisely identical subsamples. Your advantage: greatest division precision during sample division for the best possible accuracy and representative samples. For the division of liquid samples, the funnel is simply repositioned for eccentric division. Features overview Compact basic instrument, combinable with 6 different dividing heads Up to 3,000 division steps per minute Division of dry samples and suspensions without modification of the instrument Variable division ratios Quick clamp device for sample bottles 250 ml and 500 ml Food-safe materials Easy cleaning due to removable dividing head Adapted sample division with the vibratory feeder LABORETTE 24 Glass collecting vessels from 15 ml to 500 ml Maintenance-free drive motor with slipping clutch, rotational speed 100 rpm Recyclable, heavy-duty cast aluminium housing Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Rotary Cone Sample Divider does not include the dividing head. Dividing heads with various division ratios (1:8; 1:10; 1:30) and in various materials are offered. The corresponding dividing head must be ordered as an accessory.

For representative sample division of solids and suspensions with a division accuracy of 99.9%.

Areas of application

Rotary Cone Sample Dividers form a symbiosis with high-precision analytical measurement instruments. They are used in every laboratory involved in research, development and process monitoring in order to produce small yet nevertheless representative sample quantities for accurate analysis results.

With the models of the Rotary Cone Sample Divider LABORETTE 27, even liquid media or suspensions can be divided without conversion of the instrument. In the division of suspensions with coarse-grained portions in particular, division with the Rotary Cone Sample Divider avoids the disruptive influence of demixing due to sedimentation of larger or heavier particles.

Method of operation

A perfect sample preparation is the indispensable foundation for every analysis – because any errors will be reflected in the results later on. Therefore the reliable creation of guaranteed representative subsamples plays an absolutely central role. The FRITSCH Rotary Cone Sample Divider LABORETTE 27 offers the ideal conditions: it is the only sample divider on the market dividing your samples with up to 3,000 dividing steps per minute centred over a rotating dividing cone into up to 30 separate channels. Each individual sample with identical chemical and physical properties – and with 99.9 % accuracy for many more sample materials than any other similar method. Traditional dividing methods such as quartering and coning no longer provide enough accuracy for high-precision modern analytical instruments. Even the use of eccentric rotating sample dividers is problematic, because if the material segregates on the vibratory feeder, it causes falsified results.

The FRITSCH solution: the sample feed funnel of the LABORETTE27 guides the sample material centred onto the point of the rotating cone. The rapid rotation of the entire system accelerates the sample material outwards along its surface and divides it through up to 30 guiding channels into chemically and physically precisely identical subsamples. Your advantage: greatest division precision during sample division for the best possible accuracy and representative samples. For the division of liquid samples, the funnel is simply repositioned for eccentric division.

Features overview

  • Compact basic instrument, combinable with 6 different dividing heads
  • Up to 3,000 division steps per minute
  • Division of dry samples and suspensions without modification of the instrument
  • Variable division ratios
  • Quick clamp device for sample bottles 250 ml and 500 ml
  • Food-safe materials
  • Easy cleaning due to removable dividing head
  • Adapted sample division with the vibratory feeder LABORETTE 24
  • Glass collecting vessels from 15 ml to 500 ml
  • Maintenance-free drive motor with slipping clutch, rotational speed 100 rpm
  • Recyclable, heavy-duty cast aluminium housing
  • Certified safety (CE mark)
  • 2-year warranty

Equipment

The standard equipment delivered with the Rotary Cone Sample Divider does not include the dividing head. Dividing heads with various division ratios (1:8; 1:10; 1:30) and in various materials are offered. The corresponding dividing head must be ordered as an accessory.

Supplier's Site Datasheet

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Property Testing Equipment
Product Name Rotary Cone Sample Divider LABORETTE 27
Test Media Powder Sample Divider / Riffler; Powders
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 15 - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
View Details