Freudenberg & Co. Bearing 03071-32914

Description
GARDNER DENVER, TCM, 03071-32914, 0307132914, TAPER ROLLER BEARING,. FREE 2 YEAR RADWELL WARRANTY
Description
GARDNER DENVER, TCM, 03071-32914, 0307132914, TAPER ROLLER BEARING,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 84736827 - Radwell International
Willingboro, NJ, United States
Bearing
84736827
Bearing 84736827
GARDNER DENVER, TCM, 03071-32914, 0307132914, TAPER ROLLER BEARING,. FREE 2 YEAR RADWELL WARRANTY

GARDNER DENVER, TCM, 03071-32914, 0307132914, TAPER ROLLER BEARING,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 84736827
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details