Fremont Micro Devices Corporation Memory FT93C46A-USR-B

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1219-1206-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1107708-FT93C46A-USR-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1107708-FT93C46A-USR-B
Integrated Circuits (ICs) - Memory 1107708-FT93C46A-USR-B
Win Source Part Number: 1107708-FT93C46A-USR -B Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Fremont Micro Devices Ltd Other Names: 1219-1206 Base Product Number: 93C46A

Win Source Part Number: 1107708-FT93C46A-USR-B
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Fremont Micro Devices Ltd
Other Names: 1219-1206
Base Product Number: 93C46A

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FT93C46A-USR-B
1MHZ Memory IC and Storage Component 774-FT93C46A-USR-B
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP Product overview: FT93C46A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT93C46A-USR-B can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP Product overview: FT93C46A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT93C46A-USR-B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory >> EEPROM - FT93C46A-USR-B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
FT93C46A-USR-B
Memory >> EEPROM FT93C46A-USR-B
1Kbit SPI SOP-8 EEPROM ROHS

1Kbit SPI SOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOP

IC EEPROM 1KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT93C46A-USR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT93C46A-USR-B
Integrated Circuits (ICs) - Memory - Memory FT93C46A-USR-B
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP

IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP

Supplier's Site
Memory - FT93C46A-USR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 1 MHz 8-SOP

EEPROM Memory IC 1Kbit 3-Wire Serial 1 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1219-1206-ND 1107708-FT93C46A-USR-B 774-FT93C46A-USR-B FT93C46A-USR-B FT93C46A-USR-B FT93C46A-USR-B FT93C46A-USR-B
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Tube SOP SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V~5.5V -40degC ~ 85degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060633 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details