Fremont Micro Devices Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB1-RT FT838NB1-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040340-FT838NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040340-FT838NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB1-RT - 1040340-FT838NB1-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB1-RT
1040340-FT838NB1-RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB1-RT 1040340-FT838NB1-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040340-FT838NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040340-FT838NB1-RT
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 17.6V
Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: 6.6 V to 30 V
Control Operating Temperature: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FT838NB1-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FT838NB1-RT
PMIC - AC DC Converters, Offline Switchers FT838NB1-RT
IC OFFLINE SWITCH FLYBACK 8SOP

IC OFFLINE SWITCH FLYBACK 8SOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FT838NB1-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FT838NB1-RT
AC DC Converters, Offline Switches FT838NB1-RT
Converter Offline Flyback Topology 8-SOP

Converter Offline Flyback Topology 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040340-FT838NB1-RT FT838NB1-RT FT838NB1-RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB1-RT PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A2065FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 57 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372895-LO45-10B24 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 45 watts
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details