Fremont Micro Devices Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D2-BL-RT FT838D2-BL-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040338-FT838D2-BL-R T Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 18W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040338-FT838D2-BL-R T Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 18W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D2-BL-RT - 1040338-FT838D2-BL-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D2-BL-RT
1040338-FT838D2-BL-RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D2-BL-RT 1040338-FT838D2-BL-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040338-FT838D2-BL-R T Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 18W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040338-FT838D2-BL-RT
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 18W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 17.6V
Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 6.6 V to 30 V
Control Operating Temperature: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - FT838D2-BL-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FT838D2-BL-RT
AC DC Converters, Offline Switches FT838D2-BL-RT
Converter Offline Flyback Topology SOT-23-5

Converter Offline Flyback Topology SOT-23-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FT838D2-BL-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FT838D2-BL-RT
PMIC - AC DC Converters, Offline Switchers FT838D2-BL-RT
IC OFFLINE SW FLYBACK SOT23-5

IC OFFLINE SW FLYBACK SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040338-FT838D2-BL-RT FT838D2-BL-RT FT838D2-BL-RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D2-BL-RT AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details