Fremont Micro Devices Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D1-BL-RT FT838D1-BL-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872383-FT838D1-BL-RT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Flyback Topology - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: 6.6V ~ 30V Family Name: FT838 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1219-1153-6, FT838D1, 1219-1153-2, 1219-1153-1
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872383-FT838D1-BL-RT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Flyback Topology - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: 6.6V ~ 30V Family Name: FT838 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1219-1153-6, FT838D1, 1219-1153-2, 1219-1153-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D1-BL-RT - 872383-FT838D1-BL-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D1-BL-RT
872383-FT838D1-BL-RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D1-BL-RT 872383-FT838D1-BL-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872383-FT838D1-BL-RT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Flyback Topology - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: 6.6V ~ 30V Family Name: FT838 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1219-1153-6, FT838D1, 1219-1153-2, 1219-1153-1

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872383-FT838D1-BL-RT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Converter Offline Flyback Topology - SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: 6.6V ~ 30V
Family Name: FT838
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1219-1153-6, FT838D1, 1219-1153-2, 1219-1153-1

Buy Now Datasheet
AC DC Converters, Offline Switches - FT838D1-BL-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FT838D1-BL-RT
AC DC Converters, Offline Switches FT838D1-BL-RT
Converter Offline Flyback Topology SOT-23-5

Converter Offline Flyback Topology SOT-23-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FT838D1-BL-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FT838D1-BL-RT
PMIC - AC DC Converters, Offline Switchers FT838D1-BL-RT
IC OFFLINE SW FLYBACK SOT23-5

IC OFFLINE SW FLYBACK SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 872383-FT838D1-BL-RT FT838D1-BL-RT FT838D1-BL-RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FT838D1-BL-RT AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3BR1065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 25 volts
Output Power 62 watts
View Details
2 suppliers
AC DC Converters, Offline Switches - BM2P061EK-LBZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.9 to 30 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details