Fremont Micro Devices Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - FT832DB-RT FT832DB-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 117376-FT832DB-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOP Supply Voltage - Operating: 5.5 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 117376-FT832DB-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOP Supply Voltage - Operating: 5.5 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FT832DB-RT - 117376-FT832DB-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FT832DB-RT
117376-FT832DB-RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FT832DB-RT 117376-FT832DB-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 117376-FT832DB-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOP Supply Voltage - Operating: 5.5 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 117376-FT832DB-RT
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15V
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOP
Supply Voltage - Operating: 5.5 V to 18 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - FT832DB-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FT832DB-RT
AC DC Converters, Offline Switches FT832DB-RT
Converter Offline Flyback Topology 8-SOP

Converter Offline Flyback Topology 8-SOP

Buy Now
PMIC - AC DC Converters, Offline Switchers - FT832DB-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FT832DB-RT
PMIC - AC DC Converters, Offline Switchers FT832DB-RT
IC OFFLINE SWITCH FLYBACK 8SOP

IC OFFLINE SWITCH FLYBACK 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 117376-FT832DB-RT FT832DB-RT FT832DB-RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FT832DB-RT AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JFXKSA1 - 776282-ICE3BR0665JFXKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads
Output Power 259 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details