Fremont Micro Devices Corporation LED Drivers FT8260-RT

Description
LED Driver IC 1 Output AC DC Offline Switcher Dimming SOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Dimming SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1219-1163-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1219-1163-2-ND
LED Drivers 1219-1163-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Dimming SOT-23-6

LED Driver IC 1 Output AC DC Offline Switcher Dimming SOT-23-6

Buy Now Datasheet
LED Drivers - 1219-1163-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1219-1163-1-ND
LED Drivers 1219-1163-1-ND
LED Driver IC 1 Output AC DC Offline Switcher Dimming SOT-23-6

LED Driver IC 1 Output AC DC Offline Switcher Dimming SOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - FT8260-RT - 1040335-FT8260-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FT8260-RT
1040335-FT8260-RT
PMIC - PMIC - LED Drivers - FT8260-RT 1040335-FT8260-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040335-FT8260-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 25V Operating Input Voltage(Min): 9.6V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040335-FT8260-RT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 9.6V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 LED Driver IC
137-FT8260-RT
SOT23 LED Driver IC 137-FT8260-RT
IC LED DRIVER OFFL SOT23-6 Product overview: FT8260-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT8260-RT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL SOT23-6 Product overview: FT8260-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT8260-RT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - FT8260-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FT8260-RT
PMIC - LED Drivers FT8260-RT
IC LED DRIVER OFFLINE SOT23-6

IC LED DRIVER OFFLINE SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FT8260-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FT8260-RT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FT8260-RT
IC LED DRIVER OFFL SOT23-6

IC LED DRIVER OFFL SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1219-1163-2-ND 1040335-FT8260-RT 137-FT8260-RT FT8260-RT FT8260-RT
Product Name LED Drivers PMIC - PMIC - LED Drivers - FT8260-RT SOT23 LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1287-AAT3172IWP-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
5 suppliers
LED Drivers - 620-APM80900KNBATR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 2.65 to 25 volts
View Details
2 suppliers
LED Drivers - 360653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0462 volts
Output Power 60 watts
Features RoHS Compliant
View Details
Infineon Technologies AG
Specs
Output Voltage 100 volts
Number of Channels 1 #
Package Type Tube/Rail
View Details