IC LED DRIVER OFFL SWITCHER 8SOP Product overview: FT825-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT825-RT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOP
Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040334-FT825-RT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 9.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC LED DRIVER OFFL SWITCHER 8SOP
IC LED DRIVER OFFL SWITCHER 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FT825-RT | 1219-1150-2-ND | 1040334-FT825-RT | FT825-RT | FT825-RT |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - FT825-RT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 9.5 to 20 volts | 9.5 to 20 volts | 9.5 volts | 9.5 to 20 volts |