IC EEPROM 64KBIT I2C 1MHZ 8DIP Product overview: FT24C64A-EDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C64A-EDR-B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150687-FT24C64A-EDR
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 50
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 500 ns
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Fremont Micro Devices Ltd
Other Names: 1219-1274,FT24C64A-E
Base Product Number: FT24C64
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 500ns 8-DIP
IC EEPROM 64KBIT I2C 1MHZ 8DIP
IC EEPROM 64KBIT I2C 1MHZ 8DIP
IC EEPROM 64KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 64Kbit I²C 1 MHz 500 ns 8-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT24C64A-EDR-B | 1150687-FT24C64A-EDR-B | 1219-1274-ND | FT24C64A-EDR-B | FT24C64A-EDR-B | FT24C64A-EDR-B | FT24C64A-EDR-B |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 500 ns | 500 ns | 500 ns | 500 ns | 500 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |