IC EEPROM 32KBIT I2C 1MHZ 8TSSOP Product overview: FT24C32A-ETG-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C32A-ETG-T can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 32Kbit I²C 1 MHz 500 ns 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT24C32A-ETG-T | FT24C32A-ETG-T | FT24C32A-ETG-T | FT24C32A-ETG-T |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 500 ns | 500 ns | 500 ns | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |