FREMONT MICRO DEVICES CORPORATION
FT24C08A-ESR-B -- MEMORY CHIPS
Fremont Micro Devices Corporation
Memory Chips
FT24C08A-ESR-B
Description
SOP-8 EEPROM ROHS
Description
SOP-8 EEPROM ROHS
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
FT24C08A-ESR-B |
|
Product Name
|
Memory Chips |
|
Memory Category
|
EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
1000 kbits
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
SRAM; SRAM Chip
Access Time
15 ns
Density
16 kbits
View Details