Fremont Micro Devices Corporation Memory FT24C04A-ESR-B

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - FT24C04A-ESR-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FT24C04A-ESR-B
1MHZ Memory IC and Storage Component 774-FT24C04A-ESR-B
IC EEPROM 4KBIT I2C 1MHZ 8SOP Product overview: FT24C04A-ESR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-ESR-B can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOP Product overview: FT24C04A-ESR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-ESR-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOP

IC EEPROM 4KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Memory - FT24C04A-ESR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C04A-ESR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C04A-ESR-B
Integrated Circuits (ICs) - Memory - Memory FT24C04A-ESR-B
IC EEPROM 4KBIT I2C 1MHZ 8SOP

IC EEPROM 4KBIT I2C 1MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FT24C04A-ESR-B-ND 774-FT24C04A-ESR-B FT24C04A-ESR-B FT24C04A-ESR-B FT24C04A-ESR-B
Product Name Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 8 611 200 893 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers