IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: FT24C02A-KTR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C02A-KTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 850783-FT24C02A-KTR-
Features: Memory IC 1 MHz 550 ns
Package: Reel - TR
Family Name: FT24C02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1219-1226-1, 1219-1226-2, 1219-1226-6, FT24C02A-KTR-T-ND
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT24C02A-KTR-T | 850783-FT24C02A-KTR-T | FT24C02A-KTR-T | FT24C02A-KTR-T | FT24C02A-KTR-T | FT24C02A-KTR-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - FT24C02A-KTR-T | Memory | Memory | Memory >> EEPROM | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | 550 ns | |||
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |