Win Source Part Number: 1354147-FT24C02A-KNR
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Fremont Micro Devices Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: FT24C02
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 2Kbit
Memory Organization: 256 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 550 ns
IC EEPROM 2KBIT I2C 1MHZ 8DFN Product overview: FT24C02A-KNR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C02A-KNR-T can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 1MHZ 8DFN
IC EEPROM 2KBIT I2C 1MHZ 8DFN
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-DFN (2x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1354147-FT24C02A-KNR-T | 774-FT24C02A-KNR-T | FT24C02A-KNR-T | FT24C02A-KNR-T | FT24C02A-KNR-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |