FreeWave Technologies, Inc. RF Antennas EAN2507AA

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EAN2507AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EAN2507AA
RF Antennas EAN2507AA
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EAN2507AA
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers