Fredericks Company - Televac Dual-Axis ±30° RS-485 Inclinometer 0750-3002-99

Description
0750-3002-99 Dual-Axis ±30° RS-485 Inclinometer The 0750-3002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±30° range. Its low-profile zinc housing with potting provides excellent environmental protection while maintaining an economic design, making it an ideal solution for a versatile range of applications in many markets. Features Silicon 3D MEMS sensor 0.1° Accuracy RS-485 serial interface 11 bit resolution Operating temperature range –40…+85°C Inclination and temperature output Long term stability < 0.02° Shock resistance >20,000g 30x30x13 mm size, single or dual axis \ Horizontal or vertical mounting Benefits Excellent long term stability Sensing element controlled frequency response Outstanding shock durability Harsh environment robustness Applications Platform tilt measurement Equipment and instrument condition monitoring Inclination based position measurement Rotational orientation measurement (dual axis)
Description
0750-3002-99 Dual-Axis ±30° RS-485 Inclinometer The 0750-3002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±30° range. Its low-profile zinc housing with potting provides excellent environmental protection while maintaining an economic design, making it an ideal solution for a versatile range of applications in many markets. Features Silicon 3D MEMS sensor 0.1° Accuracy RS-485 serial interface 11 bit resolution Operating temperature range –40…+85°C Inclination and temperature output Long term stability < 0.02° Shock resistance >20,000g 30x30x13 mm size, single or dual axis \ Horizontal or vertical mounting Benefits Excellent long term stability Sensing element controlled frequency response Outstanding shock durability Harsh environment robustness Applications Platform tilt measurement Equipment and instrument condition monitoring Inclination based position measurement Rotational orientation measurement (dual axis)

Suppliers

Company
Product
Description
Supplier Links
Dual-Axis ±30° RS-485 Inclinometer - 0750-3002-99 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Dual-Axis ±30° RS-485 Inclinometer
0750-3002-99
Dual-Axis ±30° RS-485 Inclinometer 0750-3002-99
0750-3002-99 Dual-Axis ±30° RS-485 Inclinometer The 0750-3002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±30° range. Its low-profile zinc housing with potting provides excellent environmental protection while maintaining an economic design, making it an ideal solution for a versatile range of applications in many markets. Features Silicon 3D MEMS sensor 0.1° Accuracy RS-485 serial interface 11 bit resolution Operating temperature range –40…+85°C Inclination and temperature output Long term stability < 0.02° Shock resistance >20,000g 30x30x13 mm size, single or dual axis \ Horizontal or vertical mounting Benefits Excellent long term stability Sensing element controlled frequency response Outstanding shock durability Harsh environment robustness Applications Platform tilt measurement Equipment and instrument condition monitoring Inclination based position measurement Rotational orientation measurement (dual axis)

0750-3002-99

Dual-Axis ±30° RS-485 Inclinometer

The 0750-3002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±30° range. Its low-profile zinc housing with potting provides excellent environmental protection while maintaining an economic design, making it an ideal solution for a versatile range of applications in many markets.

Features

  • Silicon 3D MEMS sensor
  • 0.1° Accuracy
  • RS-485 serial interface
  • 11 bit resolution
  • Operating temperature range –40…+85°C
  • Inclination and temperature output
  • Long term stability < 0.02°
  • Shock resistance >20,000g
  • 30x30x13 mm size, single or dual axis \ Horizontal or vertical mounting

Benefits

  • Excellent long term stability
  • Sensing element controlled frequency response
  • Outstanding shock durability
  • Harsh environment robustness

Applications

  • Platform tilt measurement
  • Equipment and instrument condition monitoring
  • Inclination based position measurement
  • Rotational orientation measurement (dual axis)
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Tilt Sensors
Product Number 0750-3002-99
Product Name Dual-Axis ±30° RS-485 Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range -30 to 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclinometers - 223-IT9420-015-105-1120-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details