Titebond Titebond Radon Sealant 3251

Description
Titebond Professional Radon Sealant is specifically designed to reduce the entry of radon. It should be used on foundation cracks, joints and penetrations, around foundation coatings normally used for damp proofing, and membranes surrounding the foundation. It is an extremely flexible and durable product which allows for extension and compression of at least 25% with 100% recovery. The mold and mildew resistant formula dries quickly and can be painted within 2-4 hours of application. Titebond Professional Radon Sealant is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. It is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Seals foundation gaps Effective barrier to air, dirt, insects and radon Flexibility and durability of a silicone Easy paintability and cleanup of an acrylic Carton contains post-consumer recycled material Application Temperature Above 40°F. Service Temperature Range -20°F. to 150°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Sealant should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. According to the EPA, sealants can help limit the entry of radon through the foundation. It is also recommended that a professionally installed radon mitigation or fan based system be used in conjunction with this sealant. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at Titebond.com.
Description
Titebond Professional Radon Sealant is specifically designed to reduce the entry of radon. It should be used on foundation cracks, joints and penetrations, around foundation coatings normally used for damp proofing, and membranes surrounding the foundation. It is an extremely flexible and durable product which allows for extension and compression of at least 25% with 100% recovery. The mold and mildew resistant formula dries quickly and can be painted within 2-4 hours of application. Titebond Professional Radon Sealant is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. It is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Seals foundation gaps Effective barrier to air, dirt, insects and radon Flexibility and durability of a silicone Easy paintability and cleanup of an acrylic Carton contains post-consumer recycled material Application Temperature Above 40°F. Service Temperature Range -20°F. to 150°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Sealant should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. According to the EPA, sealants can help limit the entry of radon through the foundation. It is also recommended that a professionally installed radon mitigation or fan based system be used in conjunction with this sealant. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at Titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond Radon Sealant - 3251 - Titebond
Columbus, OH, USA
Titebond Radon Sealant
3251
Titebond Radon Sealant 3251
Titebond Professional Radon Sealant is specifically designed to reduce the entry of radon. It should be used on foundation cracks, joints and penetrations, around foundation coatings normally used for damp proofing, and membranes surrounding the foundation. It is an extremely flexible and durable product which allows for extension and compression of at least 25% with 100% recovery. The mold and mildew resistant formula dries quickly and can be painted within 2-4 hours of application. Titebond Professional Radon Sealant is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. It is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Seals foundation gaps Effective barrier to air, dirt, insects and radon Flexibility and durability of a silicone Easy paintability and cleanup of an acrylic Carton contains post-consumer recycled material Application Temperature Above 40°F. Service Temperature Range -20°F. to 150°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Sealant should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. According to the EPA, sealants can help limit the entry of radon through the foundation. It is also recommended that a professionally installed radon mitigation or fan based system be used in conjunction with this sealant. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at Titebond.com.

Titebond Professional Radon Sealant is specifically designed to reduce the entry of radon. It should be used on foundation cracks, joints and penetrations, around foundation coatings normally used for damp proofing, and membranes surrounding the foundation. It is an extremely flexible and durable product which allows for extension and compression of at least 25% with 100% recovery. The mold and mildew resistant formula dries quickly and can be painted within 2-4 hours of application.
Titebond Professional Radon Sealant is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. It is nonflammable, emits no harmful fumes and cleans up with water.

  • Environmentally safe - VOC-compliant
  • Seals foundation gaps
  • Effective barrier to air, dirt, insects and radon
  • Flexibility and durability of a silicone
  • Easy paintability and cleanup of an acrylic
  • Carton contains post-consumer recycled material

Application Temperature

Above 40°F.


Service Temperature Range

-20°F. to 150°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-15 minutes for a 1/4" bead


Working Surfaces

Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Clean tools and excess material with water while wet. Scrape dried excess.


Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Sealant should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. According to the EPA, sealants can help limit the entry of radon through the foundation. It is also recommended that a professionally installed radon mitigation or fan based system be used in conjunction with this sealant. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at Titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 3251
Product Name Titebond Radon Sealant
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76040 - 37604060 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Toughened, Two Component Epoxy Features Enhanced Dimensional Stability and a Long Working Life - EP110F8-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Sealants - 9015679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Silicone
Industry Engineering
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details