Titebond Titebond Self-Leveling Concrete Joint Sealant 3192

Description
Titebond Self-Leveling Concrete Floor Joint Sealant is a one-component, self-leveling, premium grade, high performance advanced polymer sealant which is specifically engineered for contraction/expansio n joints and cracks in concrete decks and floors. Self-Leveling Concrete Floor Joint Sealant is designed to flow easily and smoothly into concrete cracks and joints, providing a permanent and durable seal. Excellent adhesion and flexibility Smooth, easy flow Perfect for horizontal concrete joints and cracks Does not contain solvents or isocyanates VOC-compliant Application Temperature 40°F to 100°F. Service Temperature Range -75°F. to 200°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 10 minutes, depending on temperature and humidity. Working Surfaces For best results, surfaces should be clean, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Cure time is dependent upon ambient conditions including temperature, humidity and moisture. Typical skin time is +/- 20-45 minutes based on a temperature of 75°F @ 50% relative humidity. Paintable after product is tack free. For best results allow sealant to cure 48 hours before painting or exposing to traffic. Store unused product in dry location at or below 75°F. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.
Description
Titebond Self-Leveling Concrete Floor Joint Sealant is a one-component, self-leveling, premium grade, high performance advanced polymer sealant which is specifically engineered for contraction/expansio n joints and cracks in concrete decks and floors. Self-Leveling Concrete Floor Joint Sealant is designed to flow easily and smoothly into concrete cracks and joints, providing a permanent and durable seal. Excellent adhesion and flexibility Smooth, easy flow Perfect for horizontal concrete joints and cracks Does not contain solvents or isocyanates VOC-compliant Application Temperature 40°F to 100°F. Service Temperature Range -75°F. to 200°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 10 minutes, depending on temperature and humidity. Working Surfaces For best results, surfaces should be clean, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Cure time is dependent upon ambient conditions including temperature, humidity and moisture. Typical skin time is +/- 20-45 minutes based on a temperature of 75°F @ 50% relative humidity. Paintable after product is tack free. For best results allow sealant to cure 48 hours before painting or exposing to traffic. Store unused product in dry location at or below 75°F. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond Self-Leveling Concrete Joint Sealant - 3192 - Titebond
Columbus, OH, USA
Titebond Self-Leveling Concrete Joint Sealant
3192
Titebond Self-Leveling Concrete Joint Sealant 3192
Titebond Self-Leveling Concrete Floor Joint Sealant is a one-component, self-leveling, premium grade, high performance advanced polymer sealant which is specifically engineered for contraction/expansio n joints and cracks in concrete decks and floors. Self-Leveling Concrete Floor Joint Sealant is designed to flow easily and smoothly into concrete cracks and joints, providing a permanent and durable seal. Excellent adhesion and flexibility Smooth, easy flow Perfect for horizontal concrete joints and cracks Does not contain solvents or isocyanates VOC-compliant Application Temperature 40°F to 100°F. Service Temperature Range -75°F. to 200°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 10 minutes, depending on temperature and humidity. Working Surfaces For best results, surfaces should be clean, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Cure time is dependent upon ambient conditions including temperature, humidity and moisture. Typical skin time is +/- 20-45 minutes based on a temperature of 75°F @ 50% relative humidity. Paintable after product is tack free. For best results allow sealant to cure 48 hours before painting or exposing to traffic. Store unused product in dry location at or below 75°F. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.

Titebond Self-Leveling Concrete Floor Joint Sealant is a one-component, self-leveling, premium grade, high performance advanced polymer sealant which is specifically engineered for contraction/expansion joints and cracks in concrete decks and floors.
Self-Leveling Concrete Floor Joint Sealant is designed to flow easily and smoothly into concrete cracks and joints, providing a permanent and durable seal.

  • Excellent adhesion and flexibility
  • Smooth, easy flow
  • Perfect for horizontal concrete joints and cracks
  • Does not contain solvents or isocyanates
  • VOC-compliant

Application Temperature

40°F to 100°F.


Service Temperature Range

-75°F. to 200°F.


Method of Application

Cartridge/caulking gun


Tooling Time

For a 1/4" bead, approximately 10 minutes, depending on temperature and humidity.


Working Surfaces

For best results, surfaces should be clean, dry and free from any material that may deter adhesion.


Cleanup

Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents.


Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Cure time is dependent upon ambient conditions including temperature, humidity and moisture. Typical skin time is +/- 20-45 minutes based on a temperature of 75°F @ 50% relative humidity. Paintable after product is tack free. For best results allow sealant to cure 48 hours before painting or exposing to traffic. Store unused product in dry location at or below 75°F. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 3192
Product Name Titebond Self-Leveling Concrete Joint Sealant
Viscosity 110000 cP
Unlock Full Specs
to access all available technical data

Similar Products

Fast Curing Surface Mount Adhesive - Supreme 3HTND-1SM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Formulations - Applications - Sealing - Self Sealer 616 - 361623 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Potting Compounds - 2600916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details