Titebond Titebond 100% Silicone Sealant 2611

Description
Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a strong, flexible seal that offers excellent water-resistance. When fully cured, Titebond 100% Silicone Sealant can withstand extreme temperature conditions. It will not crack or become brittle with age and will not fade or yellow from its original color. It also extrudes easily in lower temperatures and dries quickly. Designed for interior and exterior applications Excellent adhesion to most building materials Provides a watertight, mildew-resistant seal Withstands extreme temperature changes Maintains color with age - will not crack or become brittle Application Temperature -40°F. to 140°F. Service Temperature Range -60°F. to 350°F. Method of Application Cartridge/caulking gun Working Time Approximately 15-20 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Uncured material may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. Do not apply if rain is expected within 12 hours. Titebond 100% Silicone Sealant should not be painted. The paint film will not stretch with the expansion of the caulk and the paint may crack or peel. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.
Description
Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a strong, flexible seal that offers excellent water-resistance. When fully cured, Titebond 100% Silicone Sealant can withstand extreme temperature conditions. It will not crack or become brittle with age and will not fade or yellow from its original color. It also extrudes easily in lower temperatures and dries quickly. Designed for interior and exterior applications Excellent adhesion to most building materials Provides a watertight, mildew-resistant seal Withstands extreme temperature changes Maintains color with age - will not crack or become brittle Application Temperature -40°F. to 140°F. Service Temperature Range -60°F. to 350°F. Method of Application Cartridge/caulking gun Working Time Approximately 15-20 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Uncured material may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. Do not apply if rain is expected within 12 hours. Titebond 100% Silicone Sealant should not be painted. The paint film will not stretch with the expansion of the caulk and the paint may crack or peel. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond 100% Silicone Sealant - 2611 - Titebond
Columbus, OH, USA
Titebond 100% Silicone Sealant
2611
Titebond 100% Silicone Sealant 2611
Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a strong, flexible seal that offers excellent water-resistance. When fully cured, Titebond 100% Silicone Sealant can withstand extreme temperature conditions. It will not crack or become brittle with age and will not fade or yellow from its original color. It also extrudes easily in lower temperatures and dries quickly. Designed for interior and exterior applications Excellent adhesion to most building materials Provides a watertight, mildew-resistant seal Withstands extreme temperature changes Maintains color with age - will not crack or become brittle Application Temperature -40°F. to 140°F. Service Temperature Range -60°F. to 350°F. Method of Application Cartridge/caulking gun Working Time Approximately 15-20 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Uncured material may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. Do not apply if rain is expected within 12 hours. Titebond 100% Silicone Sealant should not be painted. The paint film will not stretch with the expansion of the caulk and the paint may crack or peel. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a strong, flexible seal that offers excellent water-resistance.
When fully cured, Titebond 100% Silicone Sealant can withstand extreme temperature conditions. It will not crack or become brittle with age and will not fade or yellow from its original color. It also extrudes easily in lower temperatures and dries quickly.

  • Designed for interior and exterior applications
  • Excellent adhesion to most building materials
  • Provides a watertight, mildew-resistant seal
  • Withstands extreme temperature changes
  • Maintains color with age - will not crack or become brittle

Application Temperature

-40°F. to 140°F.


Service Temperature Range

-60°F. to 350°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 15-20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Uncured material may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents.


Do not apply if rain is expected within 12 hours. Titebond 100% Silicone Sealant should not be painted. The paint film will not stretch with the expansion of the caulk and the paint may crack or peel. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 2611
Product Name Titebond 100% Silicone Sealant
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

UL 1203 Certified Epoxy for Explosion-Proof & Dust-Ignition-Proof Electrical Equipment - EP41S-6 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Formulations - Applications - Sealing - Dripstop 923 - 392330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 113115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Industry Glass, sealing
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details