Franka Emika GmbH Grippers Hand

Description
The Franka Hand end effector developed by Franka Emika. The Hand is a very sensitive grab. With a force of 70N and a stroke of 80 millimeters, it can grab almost anything you want. Specifications: Parallel gripper: with exchangeable fingers Grasping force: continuous force: 70 N Maximum force: 140 N Travel (travel speed): 80 mm Weight: 0,7 kg
Description
The Franka Hand end effector developed by Franka Emika. The Hand is a very sensitive grab. With a force of 70N and a stroke of 80 millimeters, it can grab almost anything you want. Specifications: Parallel gripper: with exchangeable fingers Grasping force: continuous force: 70 N Maximum force: 140 N Travel (travel speed): 80 mm Weight: 0,7 kg

Suppliers

Company
Product
Description
Supplier Links
Grippers - Hand - Franka Emika GmbH
Munich, Bavaria, Germany
Grippers
Hand
Grippers Hand
The Franka Hand end effector developed by Franka Emika. The Hand is a very sensitive grab. With a force of 70N and a stroke of 80 millimeters, it can grab almost anything you want. Specifications: Parallel gripper: with exchangeable fingers Grasping force: continuous force: 70 N Maximum force: 140 N Travel (travel speed): 80 mm Weight: 0,7 kg

The Franka Hand end effector developed by Franka Emika.
The Hand is a very sensitive grab. With a force of 70N and a stroke of 80 millimeters, it can grab almost anything you want.



Specifications:

  • Parallel gripper: with exchangeable fingers
  • Grasping force:
    continuous force: 70 N
    Maximum force: 140 N
  • Travel (travel speed): 80 mm
  • Weight: 0,7 kg
Supplier's Site

Technical Specifications

  Franka Emika GmbH
Product Category Grippers
Product Number Hand
Product Name Grippers
Style Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
Radial gripper - HGRT-40-A - Festo Corporation
Specs
Style Angular
Number of Grips 2
Action Double
View Details
Replaceable Grippers - 23714 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details