Fractus RF Antennas - FR01-S4-250 FR01-S4-250

Description
Manufacturer: Fractus Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108854-FR01-S4-250 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fractus Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108854-FR01-S4-250 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FR01-S4-250 - FR01-S4-250 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - FR01-S4-250
FR01-S4-250
RF Antennas - FR01-S4-250 FR01-S4-250
Manufacturer: Fractus Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108854-FR01-S4-250 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited

Manufacturer: Fractus
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108854-FR01-S4-250
Categories: RF Antennas
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited

Buy Now
SMD 960MHz 2690MHz Rf Antenna - 875-FR01-S4-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 960MHz 2690MHz Rf Antenna
875-FR01-S4-250
SMD 960MHz 2690MHz Rf Antenna 875-FR01-S4-250
Antenna Booster 1.4dBi/3.6dBi Gain 960MHz/2690MHz 4-Pin SMD Module Product overview: FR01-S4-250 from Fractus is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 960MHz, 2690MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 960MHz, 2690MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FR01-S4-250 can be used for catalog matching and distributor lookup.

Antenna Booster 1.4dBi/3.6dBi Gain 960MHz/2690MHz 4-Pin SMD Module Product overview: FR01-S4-250 from Fractus is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 960MHz, 2690MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 960MHz, 2690MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FR01-S4-250 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number FR01-S4-250 875-FR01-S4-250
Product Name RF Antennas - FR01-S4-250 SMD 960MHz 2690MHz Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
915MHz Fiberglass Antenna with N Female Bulkhead Connector (White) - ET-91512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details