POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 12 mm (0.47") shaft and IP68 / IP69K protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-IPT00-XXXXX-K12D-ARW |
| Product Name | incremental-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Incremental |
| Features | Hollow Shaft; Programmable |
| Output Signal | Voltage; Current; Serial; Programmable Incremental |
| Shaft Speed | 12000 rpm |