POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-INS00-XXXXX-TS00-PRQ |
| Product Name | incremental-encoders |
| Encoder Technology | Optical |
| Encoder Type | Incremental |
| Encoder Output | Pulse & Direction |
| Output Signal | Voltage; Serial; Incremental |
| Shaft Speed | 6000 rpm |