Fox Electronics, Inc. Crystal/Oscillator HCM493686400ABJT

Description
CRYSTAL 3.6864MHZ 18PF SMD. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL 3.6864MHZ 18PF SMD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 102230467 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
102230467
Crystal/Oscillator 102230467
CRYSTAL 3.6864MHZ 18PF SMD. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL 3.6864MHZ 18PF SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 102230467
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal 0.3 pF - CM8V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details