Fox Electronics, Inc. Oscillators - FVXO-PC73BR-1000 FVXO-PC73BR-1000

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229617-FVXO-PC73BR- 1000 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 1 GHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229617-FVXO-PC73BR- 1000 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 1 GHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FVXO-PC73BR-1000 - 1229617-FVXO-PC73BR-1000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FVXO-PC73BR-1000
1229617-FVXO-PC73BR-1000
Oscillators - FVXO-PC73BR-1000 1229617-FVXO-PC73BR-1000
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229617-FVXO-PC73BR- 1000 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 1 GHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229617-FVXO-PC73BR-1000
Packaging: Bulk
Termination: SMD/SMT
Length: 7.493 mm
Frequency: 1 GHz
Operating Supply Voltage: 3.3 V
Height: 1.397 mm
Frequency Stability: 50 ppm
Number of Pins: 6
Width: 5.207 mm
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Current: 120 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1229617-FVXO-PC73BR-1000
Product Name Oscillators - FVXO-PC73BR-1000
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - XC267-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details