Fox Electronics, Inc. Oscillators FT5HNBPK12.0-T1

Description
12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FT5HNBPK12.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK12.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK12.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FT5HNBPK12.0-T1TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675327 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACAM833000BAG - Richardson RFPD
Specs
Frequency 0.8330 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-1612MV - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details