Fox Electronics, Inc. Oscillators FT5CNDPK19.2-T1

Description
19.2MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
631-1063-2-ND
Oscillators 631-1063-2-ND
19.2MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-1063-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23LXC001T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Oscillators - 863-510ACAM833000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details