27MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
27MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 631-FT3HNBPK27.0-T1CT-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 2.5 ppm |